Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R83FSB12

Description
3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R83FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R83FSB12-ND
Through Hole Resistors RWR80S3R83FSB12-ND
3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.83 OHM 2W 1% WW AXIAL - RWR80S3R83FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 2W 1% WW AXIAL
RWR80S3R83FSB12
RES 3.83 OHM 2W 1% WW AXIAL RWR80S3R83FSB12
RES 3.83ohm 2W 1% WW AXIAL

RES 3.83ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3R83FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R83FSB12
Wirewound Resistors 3110-RWR80S3R83FSB12
EGS-3-80 3.83 1% RWR80S3R83FS B12

EGS-3-80 3.83 1% RWR80S3R83FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R83FSB12-ND RWR80S3R83FSB12 3110-RWR80S3R83FSB12
Product Name Through Hole Resistors RES 3.83 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details