Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R40FRS73

Description
3.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R40FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R40FRS73-ND
Through Hole Resistors RWR80S3R40FRS73-ND
3.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4 OHM 2W 1% WW AXIAL - RWR80S3R40FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 2W 1% WW AXIAL
RWR80S3R40FRS73
RES 3.4 OHM 2W 1% WW AXIAL RWR80S3R40FRS73
RES 3.4ohm 2W 1% WW AXIAL

RES 3.4ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3R40FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R40FRS73
Wirewound Resistors 3110-RWR80S3R40FRS73
EGS-3-80 3.4 1% RWR80S3R40FR S73

EGS-3-80 3.4 1% RWR80S3R40FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R40FRS73-ND RWR80S3R40FRS73 3110-RWR80S3R40FRS73
Product Name Through Hole Resistors RES 3.4 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details