Vishay Intertechnology, Inc. RES 316 OHM 2W 1% WW AXIAL RWR80S3160FRB12

Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 2W 1% WW AXIAL - RWR80S3160FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 2W 1% WW AXIAL
RWR80S3160FRB12
RES 316 OHM 2W 1% WW AXIAL RWR80S3160FRB12
RES 316ohm 2W 1% WW AXIAL

RES 316ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3160FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3160FRB12-ND
Through Hole Resistors RWR80S3160FRB12-ND
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3160FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3160FRB12
Wirewound Resistors 3110-RWR80S3160FRB12
EGS-3-80 316 1% RWR80S3160FR B12

EGS-3-80 316 1% RWR80S3160FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3160FRB12 RWR80S3160FRB12-ND 3110-RWR80S3160FRB12
Product Name RES 316 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 157588 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details