Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R83FSBSL

Description
EGS-3-80 3.83 1% RWR80S3R83FS BSL
Request a Quote Datasheet
Description
EGS-3-80 3.83 1% RWR80S3R83FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R83FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R83FSBSL
Wirewound Resistors 3110-RWR80S3R83FSBSL
EGS-3-80 3.83 1% RWR80S3R83FS BSL

EGS-3-80 3.83 1% RWR80S3R83FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3R83FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R83FSBSL-ND
Through Hole Resistors RWR80S3R83FSBSL-ND
3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.83 OHM 2W 1% WW AXIAL - RWR80S3R83FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 2W 1% WW AXIAL
RWR80S3R83FSBSL
RES 3.83 OHM 2W 1% WW AXIAL RWR80S3R83FSBSL
RES 3.83ohm 2W 1% WW AXIAL

RES 3.83ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R83FSBSL RWR80S3R83FSBSL-ND RWR80S3R83FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.83 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers