Vishay Intertechnology, Inc. RES 3.32 OHM 2W 0.5% WW AXIAL RWR80S3R32DRBSL

Description
RES 3.32ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 2W 0.5% WW AXIAL - RWR80S3R32DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 2W 0.5% WW AXIAL
RWR80S3R32DRBSL
RES 3.32 OHM 2W 0.5% WW AXIAL RWR80S3R32DRBSL
RES 3.32ohm 2W 0.5% WW AXIAL

RES 3.32ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R32DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R32DRBSL-ND
Through Hole Resistors RWR80S3R32DRBSL-ND
3.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R32DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R32DRBSL
Wirewound Resistors 3110-RWR80S3R32DRBSL
EGS-3-80 3.32 .5% RWR80S3R32DR BSL

EGS-3-80 3.32 .5% RWR80S3R32DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R32DRBSL RWR80S3R32DRBSL-ND 3110-RWR80S3R32DRBSL
Product Name RES 3.32 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details