Vishay Intertechnology, Inc. Through Hole Resistors RWR80S36R5FMS73

Description
36.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S36R5FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S36R5FMS73-ND
Through Hole Resistors RWR80S36R5FMS73-ND
36.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S36R5FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S36R5FMS73
Wirewound Resistors 3110-RWR80S36R5FMS73
EGS-3-80 36.5 1% RWR80S36R5FM S73

EGS-3-80 36.5 1% RWR80S36R5FM S73

Supplier's Site Datasheet
RES 36.5 OHM 2W 1% WW AXIAL - RWR80S36R5FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 2W 1% WW AXIAL
RWR80S36R5FMS73
RES 36.5 OHM 2W 1% WW AXIAL RWR80S36R5FMS73
RES 36.5ohm 2W 1% WW AXIAL

RES 36.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S36R5FMS73-ND 3110-RWR80S36R5FMS73 RWR80S36R5FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 36.5 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623750-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details