Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3400FSB12

Description
340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3400FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3400FSB12-ND
Through Hole Resistors RWR80S3400FSB12-ND
340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3400FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3400FSB12
Wirewound Resistors 3110-RWR80S3400FSB12
EGS-3-80 340 1% RWR80S3400FS B12

EGS-3-80 340 1% RWR80S3400FS B12

Supplier's Site Datasheet
RES 340 OHM 2W 1% WW AXIAL - RWR80S3400FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 2W 1% WW AXIAL
RWR80S3400FSB12
RES 340 OHM 2W 1% WW AXIAL RWR80S3400FSB12
RES 340ohm 2W 1% WW AXIAL

RES 340ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3400FSB12-ND 3110-RWR80S3400FSB12 RWR80S3400FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 340 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details