Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R48FPBSL

Description
3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R48FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R48FPBSL-ND
Through Hole Resistors RWR80S3R48FPBSL-ND
3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3R48FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R48FPBSL
Wirewound Resistors 3110-RWR80S3R48FPBSL
EGS-3-80 3.48 1% RWR80S3R48FP BSL

EGS-3-80 3.48 1% RWR80S3R48FP BSL

Supplier's Site Datasheet
RES 3.48 OHM 2W 1% WW AXIAL - RWR80S3R48FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 2W 1% WW AXIAL
RWR80S3R48FPBSL
RES 3.48 OHM 2W 1% WW AXIAL RWR80S3R48FPBSL
RES 3.48ohm 2W 1% WW AXIAL

RES 3.48ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3R48FPBSL-ND 3110-RWR80S3R48FPBSL RWR80S3R48FPBSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.48 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details