Vishay Intertechnology, Inc. Wirewound Resistors RWR80S32R4FRRSL

Description
EGS-3-80 32.4 1% RWR80S32R4FR RSL
Request a Quote Datasheet
Description
EGS-3-80 32.4 1% RWR80S32R4FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S32R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S32R4FRRSL
Wirewound Resistors 3110-RWR80S32R4FRRSL
EGS-3-80 32.4 1% RWR80S32R4FR RSL

EGS-3-80 32.4 1% RWR80S32R4FR RSL

Supplier's Site Datasheet
RES 32.4 OHM 2W 1% WW AXIAL - RWR80S32R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 2W 1% WW AXIAL
RWR80S32R4FRRSL
RES 32.4 OHM 2W 1% WW AXIAL RWR80S32R4FRRSL
RES 32.4ohm 2W 1% WW AXIAL

RES 32.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S32R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S32R4FRRSL-ND
Through Hole Resistors RWR80S32R4FRRSL-ND
32.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S32R4FRRSL RWR80S32R4FRRSL RWR80S32R4FRRSL-ND
Product Name Wirewound Resistors RES 32.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details