Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R40FRB12

Description
EGS-3-80 3.4 1% RWR80S3R40FR B12
Request a Quote Datasheet
Description
EGS-3-80 3.4 1% RWR80S3R40FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R40FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R40FRB12
Wirewound Resistors 3110-RWR80S3R40FRB12
EGS-3-80 3.4 1% RWR80S3R40FR B12

EGS-3-80 3.4 1% RWR80S3R40FR B12

Supplier's Site Datasheet
RES 3.4 OHM 2W 1% WW AXIAL - RWR80S3R40FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 2W 1% WW AXIAL
RWR80S3R40FRB12
RES 3.4 OHM 2W 1% WW AXIAL RWR80S3R40FRB12
RES 3.4ohm 2W 1% WW AXIAL

RES 3.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3R40FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R40FRB12-ND
Through Hole Resistors RWR80S3R40FRB12-ND
3.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R40FRB12 RWR80S3R40FRB12 RWR80S3R40FRB12-ND
Product Name Wirewound Resistors RES 3.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details