Vishay Intertechnology, Inc. RES 340 OHM 2W 1% WW AXIAL RWR80S3400FSS73

Description
RES 340ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 340ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 2W 1% WW AXIAL - RWR80S3400FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 2W 1% WW AXIAL
RWR80S3400FSS73
RES 340 OHM 2W 1% WW AXIAL RWR80S3400FSS73
RES 340ohm 2W 1% WW AXIAL

RES 340ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3400FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3400FSS73
Wirewound Resistors 3110-RWR80S3400FSS73
EGS-3-80 340 1% RWR80S3400FS S73

EGS-3-80 340 1% RWR80S3400FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3400FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3400FSS73-ND
Through Hole Resistors RWR80S3400FSS73-ND
340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S3400FSS73 3110-RWR80S3400FSS73 RWR80S3400FSS73-ND
Product Name RES 340 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers