Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4020FPBSL

Description
EGS-3-80 402 1% RWR80S4020FP BSL
Request a Quote Datasheet
Description
EGS-3-80 402 1% RWR80S4020FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4020FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4020FPBSL
Wirewound Resistors 3110-RWR80S4020FPBSL
EGS-3-80 402 1% RWR80S4020FP BSL

EGS-3-80 402 1% RWR80S4020FP BSL

Supplier's Site Datasheet
RES 402 OHM 2W 1% WW AXIAL - RWR80S4020FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 1% WW AXIAL
RWR80S4020FPBSL
RES 402 OHM 2W 1% WW AXIAL RWR80S4020FPBSL
RES 402ohm 2W 1% WW AXIAL

RES 402ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4020FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4020FPBSL-ND
Through Hole Resistors RWR80S4020FPBSL-ND
402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4020FPBSL RWR80S4020FPBSL RWR80S4020FPBSL-ND
Product Name Wirewound Resistors RES 402 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers