Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3920FRS73

Description
EGS-3-80 392 1% RWR80S3920FR S73
Request a Quote Datasheet
Description
EGS-3-80 392 1% RWR80S3920FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3920FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3920FRS73
Wirewound Resistors 3110-RWR80S3920FRS73
EGS-3-80 392 1% RWR80S3920FR S73

EGS-3-80 392 1% RWR80S3920FR S73

Supplier's Site Datasheet
RES 392 OHM 2W 1% WW AXIAL - RWR80S3920FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 1% WW AXIAL
RWR80S3920FRS73
RES 392 OHM 2W 1% WW AXIAL RWR80S3920FRS73
RES 392ohm 2W 1% WW AXIAL

RES 392ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3920FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3920FRS73-ND
Through Hole Resistors RWR80S3920FRS73-ND
392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3920FRS73 RWR80S3920FRS73 RWR80S3920FRS73-ND
Product Name Wirewound Resistors RES 392 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details