Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3300FSB12

Description
EGS-3-80 330 1% RWR80S3300FS B12
Request a Quote Datasheet
Description
EGS-3-80 330 1% RWR80S3300FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3300FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3300FSB12
Wirewound Resistors 3110-RWR80S3300FSB12
EGS-3-80 330 1% RWR80S3300FS B12

EGS-3-80 330 1% RWR80S3300FS B12

Supplier's Site Datasheet
RES 330 OHM 2W 1% WW AXIAL - RWR80S3300FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2W 1% WW AXIAL
RWR80S3300FSB12
RES 330 OHM 2W 1% WW AXIAL RWR80S3300FSB12
RES 330ohm 2W 1% WW AXIAL

RES 330ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3300FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3300FSB12-ND
Through Hole Resistors RWR80S3300FSB12-ND
330 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3300FSB12 RWR80S3300FSB12 RWR80S3300FSB12-ND
Product Name Wirewound Resistors RES 330 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details