EGS-3-80 3.48 .5% RWR80S3R48DR B12
3.48 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.48ohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S3R48DRB12 | RWR80S3R48DRB12-ND | RWR80S3R48DRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.48 OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.48 ohms | 3.48 ohms | 3.48 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |