Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3920FRRSL

Description
EGS-3-80 392 1% RWR80S3920FR RSL
Request a Quote Datasheet
Description
EGS-3-80 392 1% RWR80S3920FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3920FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3920FRRSL
Wirewound Resistors 3110-RWR80S3920FRRSL
EGS-3-80 392 1% RWR80S3920FR RSL

EGS-3-80 392 1% RWR80S3920FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3920FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3920FRRSL-ND
Through Hole Resistors RWR80S3920FRRSL-ND
392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 392 OHM 2W 1% WW AXIAL - RWR80S3920FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 1% WW AXIAL
RWR80S3920FRRSL
RES 392 OHM 2W 1% WW AXIAL RWR80S3920FRRSL
RES 392ohm 2W 1% WW AXIAL

RES 392ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3920FRRSL RWR80S3920FRRSL-ND RWR80S3920FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 392 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details