Vishay Intertechnology, Inc. RES 3.16K OHM 2W 0.1% WW AXIAL RWR80S3161BSB12

Description
RES 3.16Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 2W 0.1% WW AXIAL - RWR80S3161BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 2W 0.1% WW AXIAL
RWR80S3161BSB12
RES 3.16K OHM 2W 0.1% WW AXIAL RWR80S3161BSB12
RES 3.16Kohm 2W 0.1% WW AXIAL

RES 3.16Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3161BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3161BSB12-ND
Through Hole Resistors RWR80S3161BSB12-ND
3.16 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3161BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3161BSB12
Wirewound Resistors 3110-RWR80S3161BSB12
EGS-3-80 3.16K .1% RWR80S3161BS B12

EGS-3-80 3.16K .1% RWR80S3161BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3161BSB12 RWR80S3161BSB12-ND 3110-RWR80S3161BSB12
Product Name RES 3.16K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers