Vishay Intertechnology, Inc. RES 3.16K OHM 2W 1% WW AXIAL RWR80S3161FRB12

Description
RES 3.16Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 2W 1% WW AXIAL - RWR80S3161FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 2W 1% WW AXIAL
RWR80S3161FRB12
RES 3.16K OHM 2W 1% WW AXIAL RWR80S3161FRB12
RES 3.16Kohm 2W 1% WW AXIAL

RES 3.16Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR80S3161FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR80S3161FRB12-ND
Through Hole Resistors 541-RWR80S3161FRB12-ND
3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3161FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3161FRB12
Wirewound Resistors 3110-RWR80S3161FRB12
EGS-3-80 3.16K 1% RWR80S3161FR B12

EGS-3-80 3.16K 1% RWR80S3161FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3161FRB12 541-RWR80S3161FRB12-ND 3110-RWR80S3161FRB12
Product Name RES 3.16K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details