Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3R92FRS73

Description
EGS-3-80 3.92 1% RWR80S3R92FR S73
Request a Quote Datasheet
Description
EGS-3-80 3.92 1% RWR80S3R92FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3R92FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R92FRS73
Wirewound Resistors 3110-RWR80S3R92FRS73
EGS-3-80 3.92 1% RWR80S3R92FR S73

EGS-3-80 3.92 1% RWR80S3R92FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3R92FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R92FRS73-ND
Through Hole Resistors RWR80S3R92FRS73-ND
3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92 OHM 2W 1% WW AXIAL - RWR80S3R92FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 2W 1% WW AXIAL
RWR80S3R92FRS73
RES 3.92 OHM 2W 1% WW AXIAL RWR80S3R92FRS73
RES 3.92ohm 2W 1% WW AXIAL

RES 3.92ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3R92FRS73 RWR80S3R92FRS73-ND RWR80S3R92FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.92 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details