RES 3.52ohm 2W 0.5% WW AXIAL
EGS-3-80 3.52 .5% RWR80S3R52DR RSL
3.52 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S3R52DRRSL | 3110-RWR80S3R52DRRSL | RWR80S3R52DRRSL-ND |
| Product Name | RES 3.52 OHM 2W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3.52 ohms | 3.52 ohms | 3.52 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |