Vishay Intertechnology, Inc. Wirewound Resistors RWR80S3920FSB12

Description
EGS-3-80 392 1% RWR80S3920FS B12
Request a Quote Datasheet
Description
EGS-3-80 392 1% RWR80S3920FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S3920FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3920FSB12
Wirewound Resistors 3110-RWR80S3920FSB12
EGS-3-80 392 1% RWR80S3920FS B12

EGS-3-80 392 1% RWR80S3920FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S3920FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3920FSB12-ND
Through Hole Resistors RWR80S3920FSB12-ND
392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 392 OHM 2W 1% WW AXIAL - RWR80S3920FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 2W 1% WW AXIAL
RWR80S3920FSB12
RES 392 OHM 2W 1% WW AXIAL RWR80S3920FSB12
RES 392ohm 2W 1% WW AXIAL

RES 392ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S3920FSB12 RWR80S3920FSB12-ND RWR80S3920FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 392 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers