Vishay Intertechnology, Inc. Wirewound Resistors RWR80S35R7DRBSL

Description
EGS-3-80 35.7 .5% RWR80S35R7DR BSL
Request a Quote Datasheet
Description
EGS-3-80 35.7 .5% RWR80S35R7DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S35R7DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S35R7DRBSL
Wirewound Resistors 3110-RWR80S35R7DRBSL
EGS-3-80 35.7 .5% RWR80S35R7DR BSL

EGS-3-80 35.7 .5% RWR80S35R7DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S35R7DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S35R7DRBSL-ND
Through Hole Resistors RWR80S35R7DRBSL-ND
35.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

35.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 35.7 OHM 2W 0.5% WW AXIAL - RWR80S35R7DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 2W 0.5% WW AXIAL
RWR80S35R7DRBSL
RES 35.7 OHM 2W 0.5% WW AXIAL RWR80S35R7DRBSL
RES 35.7ohm 2W 0.5% WW AXIAL

RES 35.7ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S35R7DRBSL RWR80S35R7DRBSL-ND RWR80S35R7DRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 35.7 OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details