Vishay Intertechnology, Inc. Through Hole Resistors RWR80S3R32DRS73

Description
3.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S3R32DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3R32DRS73-ND
Through Hole Resistors RWR80S3R32DRS73-ND
3.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32 OHM 2W 0.5% WW AXIAL - RWR80S3R32DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 2W 0.5% WW AXIAL
RWR80S3R32DRS73
RES 3.32 OHM 2W 0.5% WW AXIAL RWR80S3R32DRS73
RES 3.32ohm 2W 0.5% WW AXIAL

RES 3.32ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S3R32DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3R32DRS73
Wirewound Resistors 3110-RWR80S3R32DRS73
EGS-3-80 3.32 .5% RWR80S3R32DR S73

EGS-3-80 3.32 .5% RWR80S3R32DR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3R32DRS73-ND RWR80S3R32DRS73 3110-RWR80S3R32DRS73
Product Name Through Hole Resistors RES 3.32 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers