Vishay Intertechnology, Inc. RES 3.16K OHM 2W 1% WW AXIAL RWR80S3161FSBSL

Description
RES 3.16Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 2W 1% WW AXIAL - RWR80S3161FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 2W 1% WW AXIAL
RWR80S3161FSBSL
RES 3.16K OHM 2W 1% WW AXIAL RWR80S3161FSBSL
RES 3.16Kohm 2W 1% WW AXIAL

RES 3.16Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3161FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3161FSBSL-ND
Through Hole Resistors RWR80S3161FSBSL-ND
3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.16 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3161FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3161FSBSL
Wirewound Resistors 3110-RWR80S3161FSBSL
EGS-3-80 3.16K 1% RWR80S3161FS BSL

EGS-3-80 3.16K 1% RWR80S3161FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3161FSBSL RWR80S3161FSBSL-ND 3110-RWR80S3161FSBSL
Product Name RES 3.16K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details