DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
107
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMAflat | |
| 100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMAflat | |
| 113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 15.7V Clamp 38.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 3.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17.2V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17.2V Clamp 34.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 172V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 220A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.5V Clamp 31A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 18.8V Clamp 31.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18V Clamp 33.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMAflat | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 193V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.4V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.4V Clamp 29A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 3A Ipp Tvs Diode Surface Mount SMAflat | |
| 21.5V Clamp 172A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.5V Clamp 172A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.5V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMAflat | |
| 22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 223V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.1V Clamp 26A Ipp Tvs Diode Surface Mount SMAflat | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.6V Clamp 25.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount Thin SMA | |
| 24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMAflat | |
| 246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.7V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 265V Clamp 12.6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMAflat | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.6V Clamp 22.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 28.3V Clamp 21.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount Thin SMA | |
| 29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 21.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 292V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 31.4V Clamp 111A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 31.4V Clamp 111A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 31.4V Clamp 19.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 32.5V Clamp 18.5A Ipp Tvs Diode Surface Mount Thin SMA | |
| 323V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat | |
| 33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 34.5V Clamp 17.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 35.5V Clamp 17A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 37.8V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 37.8V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMAflat | |
| 40.4V Clamp 89A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount SMAflat | |
| 44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.4V Clamp 13A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.7V Clamp 12.3A Ipp Tvs Diode Surface Mount Thin SMA | |
| 50.2V Clamp 12.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 600W, 12V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 15V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 18V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 20V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 21V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 22V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 24V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 25V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 26V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 30V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 33V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 36V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 39V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 40V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 43V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 47V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 51V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 56V, AUTOMOTIVE, BIDIRECTI | |
| 69.8V Clamp 8.6A Ipp Tvs Diode Surface Mount Thin SMA | |
| 76V Clamp 52A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 9.2V Clamp 68A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 9.2V Clamp 68A Ipp Tvs Diode Surface Mount SMAflat | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| IC | |
| TVS DIODE 100VWM 162VC DO214AC | |
| TVS DIODE 100VWM 162VC DO221AC | |
| TVS DIODE 10VWM 17VC DO214AC | |
| TVS DIODE 10VWM 17VC DO221AC | |
| TVS DIODE 10VWM 17VC SMA | |
| TVS DIODE 10VWM 19.6VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO221AC | |
| TVS DIODE 120VWM 194VC DO221AC | |
| TVS DIODE 12VWM 19.5VC THIN SMA | |
| TVS DIODE 12VWM 19.9VC DO214AC | |
| TVS DIODE 12VWM 19.9VC DO221AC | |
| TVS DIODE 12VWM 23.5VC DO214AC | |
| TVS DIODE 130VWM 207VC DO221AC | |
| TVS DIODE 13VWM 21.5VC DO214AC | |
| TVS DIODE 13VWM 21.5VC DO221AC | |
| TVS DIODE 13VWM 21.5VC SMA | |
| TVS DIODE 14VWM 23.2VC DO214AC | |
| TVS DIODE 14VWM 23.2VC DO221AC | |
| TVS DIODE 15VWM 23.6VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 24.4VC DO221AC | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 15VWM 27.7VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 16VWM 26VC DO221AC | |
| TVS DIODE 17VWM 27.6VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO221AC | |
| TVS DIODE 17VWM 31.4VC DO221AC | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 29.2VC DO221AC | |
| TVS DIODE 18VWM 29.2VC SMA | |
| TVS DIODE 19VWM 30.8VC DO214AC | |
| TVS DIODE 19VWM 30.8VC DO221AC | |
| TVS DIODE 20VWM 32.4VC DO214AC | |
| TVS DIODE 20VWM 32.4VC DO221AC | |
| TVS DIODE 20VWM 32.4VC SMA | |
| TVS DIODE 21VWM 34.1VC THIN SMA | |
| TVS DIODE 22VWM 35.5VC DO214AC | |
| TVS DIODE 22VWM 35.5VC DO221AC | |
| TVS DIODE 22VWM 35.5VC SMA | |
| TVS DIODE 22VWM 35.7VC THIN SMA | |
| TVS DIODE 22VWM 40.4VC DO214AC | |
| TVS DIODE 24VWM 37.8VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO221AC | |
| TVS DIODE 24VWM 39VC DO221AC | |
| TVS DIODE 24VWM 39VC THIN SMA | |
| TVS DIODE 25VWM 40.6VC THIN SMA | |
| TVS DIODE 26VWM 42.2VC THIN SMA | |
| TVS DIODE 26VWM 42VC DO221AC | |
| TVS DIODE 28VWM 45.5VC DO221AC | |
| TVS DIODE 30VWM 48.4VC DO221AC | |
| TVS DIODE 33VWM 53.1VC DO221AC | |
| TVS DIODE 33VWM 53.6VC THIN SMA | |
| TVS DIODE 36VWM 58.3VC DO221AC | |
| TVS DIODE 36VWM 58.4VC THIN SMA | |
| TVS DIODE 39VWM 63.3VC THIN SMA | |
| TVS DIODE 40VWM 64.5VC DO221AC | |
| TVS DIODE 40VWM 64.9VC THIN SMA | |
| TVS DIODE 43VWM 69.8VC DO221AC | |
| TVS DIODE 45VWM 72.3VC DO221AC | |
| TVS DIODE 47VWM 76.3VC THIN SMA | |
| TVS DIODE 48VWM 76.9VC DO221AC | |
| TVS DIODE 51VWM 82.2VC DO221AC | |
| TVS DIODE 51VWM 82.8VC THIN SMA | |
| TVS DIODE 54VWM 87VC DO221AC | |
| TVS DIODE 56VWM 90.9VC THIN SMA | |
| TVS DIODE 58VWM 93.8VC DO221AC | |
| TVS DIODE 6.5VWM 14.5V DO221AC | |
| TVS DIODE 60VWM 96.8VC DO221AC | |
| TVS DIODE 60VWM 97.4VC THIN SMA | |
| TVS DIODE 64VWM 103VC DO221AC | |
| TVS DIODE 6VWM 13.7VC DO221AC | |
| TVS DIODE 70VWM 113VC DO221AC | |
| TVS DIODE 75VWM 120VC DO221AC | |
| TVS DIODE 78VWM 125VC DO221AC | |
| TVS DIODE 85VWM 136VC DO221AC | |
| TVS DIODE 90VWM 146VC DO221AC |
| << Prev | Next >> |