84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, UNIDIR, 40V, 600W, DO-221AC ROHS COMPLIANT: YES
TVS DIODE 40VWM 84VC SMAFLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA6F40AYTR-ND | 93AH0410 | SMA6F40AY | SMA6F40AY |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 40V, 600W, Do-221Ac Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | SMA; DO-221AC, SMA Flat Leads | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 84 volts | 84 volts | 84 volts | |
| VBR | 44.4 volts | 44.4 volts | 44.4 volts |