TVS DIODE 90VWM 146VC DO221AC
600W,90V 5%,UNIDIR,SLIM SMA TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6F90A-M3/ITR-ND | SMA6F90A-M3/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 146 volts | 146 volts |