TVS DIODE 85VWM 136VC DO221AC
TVS DIODE 85VWM 136VC DO221AC
TVS DIODE 85VWM 136VC DO221AC
600W,85V 5%,UNIDIR,SLIM SMA TVS
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2330957 | 112-SMA6F85A-M3/HCT-ND | SMA6F85A-M3/H |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | DO-221 | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) |
| Pin Count | 2 |