TVS DIODE 15VWM 24.4VC DO214AC
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 15VWM 24.4VC DO214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J15CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts |
| VC | 24.4 volts |