DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
109
110
111
112
113
114
115
116
117
118
119
120
121
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 11V 12.2V 18.2V 22A 400WSMA(DO-2 | |
| 120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 162V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA | |
| 162V Clamp 3.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17.85V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 170.1V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA | |
| 177V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 179V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMA | |
| 17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount SMA | |
| 18.2V Clamp 27.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 18.8V Clamp 21.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.8V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 185.85V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 19.11V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 196V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 196V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 196V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.1V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.1V Clamp 24.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 212V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 23.5A 400W 11.1V 17V 10VSMA(DO-2 | |
| 23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 32.3V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 35.7V Clamp 16.8A Ipp Tvs Diode Surface Mount SOD-128 | |
| 39.3V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 39V Clamp 15.4A Ipp Tvs Diode Surface Mount SOD-128 | |
| 40.6V Clamp 14.8A Ipp Tvs Diode Surface Mount SOD-128 | |
| 42.2V Clamp 14.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 42.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 48.7V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.6V Clamp 11.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 58.4V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 600W, 22V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 24V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 25V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 26V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 30V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 33V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 36V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 39V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 40V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 43V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 47V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 51V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 56V, AUTOMOTIVE, BIDIRECTI | |
| 63.3V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 64.9V Clamp 9.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 69.8V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-128 | |
| 73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 76.3V Clamp 7.9A Ipp Tvs Diode Surface Mount SOD-128 | |
| 82.8V Clamp 7.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 90.9V Clamp 6.6A Ipp Tvs Diode Surface Mount SOD-128 | |
| 97.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| TVS DIODE 100VWM 162VC DO214AC | |
| TVS DIODE 100VWM 162VC DO221AC | |
| TVS DIODE 100VWM 162VC SMA | |
| TVS DIODE 100VWM 179VC DO214AC | |
| TVS DIODE 10VWM 17VC DO214AC | |
| TVS DIODE 10VWM 17VC DO221AC | |
| TVS DIODE 10VWM 17VC SMA | |
| TVS DIODE 10VWM 18.8VC DO214AC | |
| TVS DIODE 110VWM 177VC DO214AC | |
| TVS DIODE 110VWM 177VC DO221AC | |
| TVS DIODE 110VWM 177VC SMA | |
| TVS DIODE 110VWM 196VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO214AC | |
| TVS DIODE 11VWM 18.2VC DO221AC | |
| TVS DIODE 11VWM 18.2VC SMA | |
| TVS DIODE 11VWM 20.1VC DO214AC | |
| TVS DIODE 120VWM 193VC DO221AC | |
| TVS DIODE 12VWM 19.9VC DO221AC | |
| TVS DIODE 130VWM 209VC DO221AC | |
| TVS DIODE 13VWM 21.5VC DO221AC | |
| TVS DIODE 14VWM 23.2VC DO221AC | |
| TVS DIODE 150VWM 243VC DO221AC | |
| TVS DIODE 15VWM 24.4VC DO221AC | |
| TVS DIODE 160VWM 259VC DO221AC | |
| TVS DIODE 16VWM 26VC DO221AC | |
| TVS DIODE 170VWM 275VC DO221AC | |
| TVS DIODE 17VWM 27.6VC DO221AC | |
| TVS DIODE 180VWM 292VC DO221AC | |
| TVS DIODE 18VWM 29.2VC DO221AC | |
| TVS DIODE 200VWM 324VC DO221AC | |
| TVS DIODE 20VWM 32.4VC DO221AC | |
| TVS DIODE 220VWM 356VC DO221AC | |
| TVS DIODE 22VWM 35.5VC DO221AC | |
| TVS DIODE 24VWM 38.9VC DO221AC | |
| TVS DIODE 250VWM 405VC DO221AC | |
| TVS DIODE 26VWM 42.1VC DO221AC | |
| TVS DIODE 28VWM 45.4VC DO221AC | |
| TVS DIODE 300VWM 486VC DO221AC | |
| TVS DIODE 30VWM 48.4VC DO221AC | |
| TVS DIODE 33VWM 53.3VC DO221AC | |
| TVS DIODE 36VWM 58.1VC DO221AC | |
| TVS DIODE 40VWM 64.5VC DO221AC | |
| TVS DIODE 43VWM 69.4VC DO221AC | |
| TVS DIODE 45VWM 72.7VC DO221AC | |
| TVS DIODE 48VWM 77.4VC DO221AC | |
| TVS DIODE 51VWM 82.4VC DO221AC | |
| TVS DIODE 54VWM 87.1VC DO221AC | |
| TVS DIODE 58VWM 93.6VC DO221AC | |
| TVS DIODE 5VWM 9.2VC DO221AC | |
| TVS DIODE 6.5VWM 11.2V DO221AC | |
| TVS DIODE 60VWM 96.8VC DO221AC | |
| TVS DIODE 64VWM 103VC DO221AC | |
| TVS DIODE 6VWM 10.3VC DO221AC | |
| TVS DIODE 7.5VWM 12.9V DO221AC | |
| TVS DIODE 70VWM 113VC DO221AC | |
| TVS DIODE 75VWM 121VC DO221AC | |
| TVS DIODE 78VWM 126VC DO221AC | |
| TVS DIODE 7VWM 12VC DO221AC | |
| TVS DIODE 8.5VWM 14.4V DO221AC | |
| TVS DIODE 85VWM 137VC DO221AC | |
| TVS DIODE 8VWM 13.6VC DO221AC | |
| TVS DIODE 90VWM 146VC DO221AC | |
| TVS DIODE 9VWM 15.4VC DO221AC |
| << Prev | Next >> |