STMicroelectronics SMA6F48A TVS Diode
STMicroelectronics SMA6F48A TVS Diode
STMicroelectronics SMA6F48A TVS Diode
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 48VWM 100VC SMAFLAT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2085101P | 2085101 | 497-SMA6F48ATR-ND | SMA6F48A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SMA Flat | Sma flat | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat |
| Pin Count | 2 | 2 |