Manufacturer: STMicroelectronics
Win Source Part Number: 1251204-SMA6J100CA-T
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
600W Bidirectional TVS Diode, 100V, SMA, 172V Clamp Product overview: SMA6J100CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 100V, 172V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 100V, 172V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J100CA-TR can be used for catalog matching and distributor lookup.
172V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 100VWM 172VC SMA
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1251204-SMA6J100CA-TR | 144-SMA6J100CA-TR | 497-7883-2-ND | SMA6J100CA-TR | 50P8650 |
| Product Name | TVS - TVS - Diodes - SMA6J100CA-TR | 600W 100V 172V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |