Littelfuse, Inc. Surface Mount 600W SMA6J13A

Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet
Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 600W - SMA6J13A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount 600W
SMA6J13A
Surface Mount 600W SMA6J13A
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J13A - 895566-SMA6J13A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J13A
895566-SMA6J13A
TVS - TVS - Diodes - SMA6J13A 895566-SMA6J13A
Manufacturer: Littelfuse Inc. Win Source Part Number: 895566-SMA6J13A Series: SMA6J Operating Temperature Range: -65°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: 18-SMA6J13ADKR, SMA6J13A-ND, 18-SMA6J13ACT, 18-SMA6J13ATR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 895566-SMA6J13A
Series: SMA6J
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: 18-SMA6J13ADKR, SMA6J13A-ND, 18-SMA6J13ACT, 18-SMA6J13ATR

Buy Now Datasheet
TVS Diodes - 18-SMA6J13ACT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMA6J13ADKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMA6J13ATR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 552880 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552880
TVS Diodes 552880
TVS diodes SMA 600W TR

TVS diodes SMA 600W TR

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J13A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J13A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J13A
TVS DIODE 13VWM DO214AC

TVS DIODE 13VWM DO214AC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMA6J13A
TVS Diodes / ESD Suppressors SMA6J13A
TVS Diodes / ESD Suppressors 600W 13V 5% Uni-Directional

TVS Diodes / ESD Suppressors 600W 13V 5% Uni-Directional

Buy Now Datasheet
TVS Diodes - SMA6J13A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMA6J13A
TVS Diodes SMA6J13A
TVS DIODE 13VWM DO214AC

TVS DIODE 13VWM DO214AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J13A 895566-SMA6J13A 18-SMA6J13ACT-ND 552880 SMA6J13A SMA6J13A SMA6J13A
Product Name Surface Mount 600W TVS - TVS - Diodes - SMA6J13A TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes
RoHS Compliant RoHS RoHS
VC 21.5 volts
VBR 14.4 to 15.9 volts
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC-2 (SMA) SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data