40.4V Clamp 89A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 22VWM 40.4VC DO214AC
TVS DIODE 22VWM 40.4VC DO214AC
TVS DIODE 22VWM 40.4VC DO214AC
600W,22V 5%,UNIDIR,SMA TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6J22A-E3/5ATR-ND | SMA6J22A-E3/5A | 24R7329 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,22V 5%,unidir,sma Tvs Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 4000 watts | |
| VC | 40.4 volts | 40.4 volts |