TVS DIODE 33VWM 53.1VC DO221AC
TVS DIODE 33VWM 53.1VC DO221AC
TVS DIODE 33VWM 53.1VC DO221AC
TVS DIODE, UNIDIRECTIONAL, 70.2V, 4KW ROHS COMPLIANT: YES
600W,33V 5%,UNIDIR,SLIM SMA TVS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6F33A-M3/HTR-ND | 2330931 | 74AJ2150 | SMA6F33A-M3/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidirectional, 70.2V, 4Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221 | SMA; DO-221AC (SlimSMA) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 53.1 volts | 53.1 volts | ||
| VBR | 36.7 volts | 36.7 volts |