Vishay Intertechnology, Inc. TVS Diodes SMA6J16A-E3/61

Description
29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA6J16A-E3/61-ND - DigiKey
Thief River Falls, MN, United States
29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMA6J16A-E3/61 - 1097332-SMA6J16A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J16A-E3/61
1097332-SMA6J16A-E3/61
TVS - TVS - Diodes - SMA6J16A-E3/61 1097332-SMA6J16A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097332-SMA6J16A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 16V Minimum Breakdown Voltage: 17.8V Max Clamping Voltage: 29.5V Peak Pulse Current(Ippm): 119A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097332-SMA6J16A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 29.5V
Peak Pulse Current(Ippm): 119A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-SMA6J16A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J16A-E3/61
TVS Protection Diode 144-SMA6J16A-E3/61
TVS DIODE 16VWM 29.5VC DO214AC Product overview: SMA6J16A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J16A-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 16VWM 29.5VC DO214AC Product overview: SMA6J16A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J16A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J16A-E3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J16A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J16A-E3/61
TVS DIODE 16VWM 29.5VC DO214AC

TVS DIODE 16VWM 29.5VC DO214AC

Supplier's Site
600W,16V 5%,unidir,sma Tvs Vishay - 24R7322 - Newark, An Avnet Company
Chicago, IL, United States
600W,16V 5%,unidir,sma Tvs Vishay
24R7322
600W,16V 5%,unidir,sma Tvs Vishay 24R7322
600W,16V 5%,UNIDIR,SMA TVS

600W,16V 5%,UNIDIR,SMA TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J16A-E3/61-ND 1097332-SMA6J16A-E3/61 144-SMA6J16A-E3/61 SMA6J16A-E3/61 24R7322
Product Name TVS Diodes TVS - TVS - Diodes - SMA6J16A-E3/61 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,16V 5%,unidir,sma Tvs Vishay
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 4000 watts 4000 watts
VC 29.5 volts 29.5 volts 29.5 volts
VBR 17.8 volts 17.8 volts 17.8 volts
Unlock Full Specs
to access all available technical data