Vishay Intertechnology, Inc. TVS Diodes SMA6J22A-E3/61

Description
40.4V Clamp 89A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
40.4V Clamp 89A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA6J22A-E3/61-ND - DigiKey
Thief River Falls, MN, United States
40.4V Clamp 89A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

40.4V Clamp 89A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMA6J22A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J22A-E3/61
TVS Protection Diode 144-SMA6J22A-E3/61
TVS DIODE 22VWM 40.4VC DO214AC Product overview: SMA6J22A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J22A-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 40.4VC DO214AC Product overview: SMA6J22A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J22A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295208-SMA6J22A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295208-SMA6J22A-E3/61
Circuit Protection - TVS - Diodes 1295208-SMA6J22A-E3/61
Win Source Part Number: 1295208-SMA6J22A-E3/ 61 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 40.4V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 89A (8/20µs) Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6J22

Win Source Part Number: 1295208-SMA6J22A-E3/61
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 40.4V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 89A (8/20µs)
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6J22

Buy Now Datasheet
600W,22V 5%,unidir,sma Tvs Vishay - 24R7330 - Newark, An Avnet Company
Chicago, IL, United States
600W,22V 5%,unidir,sma Tvs Vishay
24R7330
600W,22V 5%,unidir,sma Tvs Vishay 24R7330
600W,22V 5%,UNIDIR,SMA TVS

600W,22V 5%,UNIDIR,SMA TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J22A-E3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J22A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J22A-E3/61
TVS DIODE 22VWM 40.4VC DO214AC

TVS DIODE 22VWM 40.4VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J22A-E3/61-ND 144-SMA6J22A-E3/61 1295208-SMA6J22A-E3/61 24R7330 SMA6J22A-E3/61
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes 600W,22V 5%,unidir,sma Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 4000 watts 4000 watts 4000 watts
VC 40.4 volts 40.4 volts 40.4 volts
Unlock Full Specs
to access all available technical data