DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
110
114
115
116
117
118
119
120
121
122
123
124
125
126
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 400W, 440V, UNDIRECTIONAL, SMA, | |
| 40V 44.4V 64.5V 6.2A 400WSMA(DO- | |
| 40V 44.4V 64.5V 6.2ASMA(DO-214AC | |
| 48V 53.3V 77.4V 5.2A 400W SMA(DO | |
| 48V 53.3V 77.4V 5.2A 400WSMA | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA | |
| 58.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 5V 6.4V 9.2V 43.5ASMA(DO-214AC) | |
| 64.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.3V Clamp 9.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.5V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AC | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount SMA | |
| 64.5V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 648V Clamp 600mA Ipp Tvs Diode Surface Mount SMA | |
| 67.73V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 680.4V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC | |
| 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA | |
| 69.4V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 698V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 71.4V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 71.4V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 713V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AC | |
| 713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 713V Clamp 600mA Ipp Tvs Diode Surface Mount SMA | |
| 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount SMA | |
| 72.7V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 748.65V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 76.34V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 76.7V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 76.7V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount SMA | |
| 77.4V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 80.3V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 80.3V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 81.27V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 84V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 85.5V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA | |
| 9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.66V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 91V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 36VWM 58.1VC SMA | |
| TVS DIODE 400VWM 648VC DO214AC | |
| TVS DIODE 40VWM 64.5VC DO214AC | |
| TVS DIODE 40VWM 64.5VC SMA | |
| TVS DIODE 40VWM 71.4VC DO214AC | |
| TVS DIODE 43VWM 69.4VC DO214AC | |
| TVS DIODE 43VWM 69.4VC SMA | |
| TVS DIODE 43VWM 76.7VC DO214AC | |
| TVS DIODE 440VWM 713VC DO214AC | |
| TVS DIODE 440VWM 713VC SMA | |
| TVS DIODE 45VWM 72.7VC DO214AC | |
| TVS DIODE 45VWM 72.7VC SMA | |
| TVS DIODE 45VWM 80.3VC DO214AC | |
| TVS DIODE 48VWM 77.4VC DO214AC | |
| TVS DIODE 48VWM 77.4VC SMA | |
| TVS DIODE 48VWM 85.5VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 5VWM 9.2VC SMA | |
| TVS DIODE 5VWM 9.6VC DO214AC | |
| TVS DIODE 77.4VC DO214AC | |
| TVS, 15KP SERIES, 75V OPER., UNI | |
| TVS, UNI-DIR, 400W, 440V, DO-214 | |
| TVS, UNI-DIR, 400W, 48V, DO-214A |
| << Prev | Next >> |