DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
110
112
113
114
115
116
117
118
119
120
121
122
123
124
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 13.7A 29.2V 20V 18V DO-214AC | |
| 18V 400W 20V 29.2V 13.7ASMA(DO-2 | |
| 20V 22.2V 32.4V 12.3ASMA(DO-214A | |
| 22V 24.4V 35.5V 11.3A 400WSMA(DO | |
| 22V 24.4V 35.5V 11.3ASMA | |
| 24V 26.7V 38.9V 10.3ASMA(DO-214A | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 29.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 30.66V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 308V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.2V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.2V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V 12.3A 22.2V 20VSMA(DO-214A | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA | |
| 32.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMA | |
| 32.4V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC | |
| 324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 324V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA | |
| 324V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA | |
| 328V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 34.02V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 340.2V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 340V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 344V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SMA | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.8V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.8V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 356V Clamp 1.12A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC) | |
| 356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 356V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA | |
| 37.28V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 373.8V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V 29.5V 400W 24V 10.3ASMA | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA | |
| 38.9V Clamp 12.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 388V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 39.4V Clamp 10.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 39.4V Clamp 12.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 40.85V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 400W TVS,SMA | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ) | |
| 405V Clamp 1A Ipp Tvs Diode Surface Mount SMA | |
| 42.8V Clamp 54A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 425.25V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 43V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 43V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.3V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| TVS DIODE 188VWM 328VC DO214AC | |
| TVS DIODE 188VWM 344VC DO214AC | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 18VWM 29.2VC SMA | |
| TVS DIODE 18VWM 32.2VC DO214AC | |
| TVS DIODE 190VWM 307.8V DO214AC | |
| TVS DIODE 190VWM 308VC DO214AC | |
| TVS DIODE 19VWM 30.8VC DO214AC | |
| TVS DIODE 200VWM 324VC DO214AC | |
| TVS DIODE 200VWM 324VC SMA | |
| TVS DIODE 20VWM 32.4VC DO214AC | |
| TVS DIODE 20VWM 32.4VC SMA | |
| TVS DIODE 20VWM 35.8VC DO214AC | |
| TVS DIODE 210VWM 340VC DO214AC | |
| TVS DIODE 220VWM 356VC DO214AC | |
| TVS DIODE 22VWM 35.5VC DO214AC | |
| TVS DIODE 22VWM 35.5VC SMA | |
| TVS DIODE 22VWM 39.4VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 38.9VC SMA | |
| TVS DIODE 24VWM 43VC DO214AC | |
| TVS DIODE 250VWM 405VC DO214AC | |
| TVS DIODE 250VWM 405VC SMA | |
| TVS, BI-DIR, 400W, 24V, DO-214AC | |
| UNI-POLARVRWM24VVC38 .9VSMA |
| << Prev | Next >> |