Vishay Precision Group 4000W 20V TVS Protection Diode SMA6F20A-M3/6A

Description
Trans Voltage Suppressor Diode, 4000W, 20V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: SMA6F20A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F20A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 4000W, 20V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: SMA6F20A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F20A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4000W 20V TVS Protection Diode - 144-SMA6F20A-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4000W 20V TVS Protection Diode
144-SMA6F20A-M3/6A
4000W 20V TVS Protection Diode 144-SMA6F20A-M3/6A
Trans Voltage Suppressor Diode, 4000W, 20V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: SMA6F20A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F20A-M3/6A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 4000W, 20V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, SMA, 2 PIN Product overview: SMA6F20A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F20A-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6F20A-M3/6A - 1097315-SMA6F20A-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6F20A-M3/6A
1097315-SMA6F20A-M3/6A
TVS - TVS - Diodes - SMA6F20A-M3/6A 1097315-SMA6F20A-M3/6A
Manufacturer: Vishay Win Source Part Number: 1097315-SMA6F20A-M3/ 6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 36.8V Peak Pulse Current(Ippm): 93A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Manufacturer: Vishay
Win Source Part Number: 1097315-SMA6F20A-M3/6A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 36.8V
Peak Pulse Current(Ippm): 93A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Buy Now Datasheet
TVS Diodes - SMA6F20A-M3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - SMA6F20A-M3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - SMA6F20A-M3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F20A-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F20A-M3/6A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F20A-M3/6A
TVS DIODE 20VWM 36.8VC DO221AC

TVS DIODE 20VWM 36.8VC DO221AC

Supplier's Site
Diode, Tvs, 4Kw, 20V, Unidir, Do-221Ac, Full Reel; Product Range Vishay - 93T1135 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 20V, Unidir, Do-221Ac, Full Reel; Product Range Vishay
93T1135
Diode, Tvs, 4Kw, 20V, Unidir, Do-221Ac, Full Reel; Product Range Vishay 93T1135
DIODE, TVS, 4KW, 20V, UNIDIR, DO-221AC, FULL REEL; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:36.8V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 4KW, 20V, UNIDIR, DO-221AC, FULL REEL; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:36.8V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 4Kw, 20V, Unidirectional, Do-221Ac; Product Range Vishay - 93T1134 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 20V, Unidirectional, Do-221Ac; Product Range Vishay
93T1134
Diode, Tvs, 4Kw, 20V, Unidirectional, Do-221Ac; Product Range Vishay 93T1134
DIODE, TVS, 4KW, 20V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:36.8V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 4KW, 20V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:36.8V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMA6F20A-M3/6A 1097315-SMA6F20A-M3/6A SMA6F20A-M3/6AGIDKR-ND SMA6F20A-M3/6A 93T1135
Product Name 4000W 20V TVS Protection Diode TVS - TVS - Diodes - SMA6F20A-M3/6A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 4Kw, 20V, Unidir, Do-221Ac, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-221AC (SlimSMA) SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA)
Peak Pulse Power 600 watts 4000 watts 4000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data