DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
70
80
90
100
110
120
124
125
126
127
128
129
130
131
132
133
134
135
136
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 1-LINE 130V 2.9A TVS DO-214AA(SM | |
| 1-LINE 13V 27.9A TVS DO-214AA(SM | |
| 1-LINE 14V 25.9A TVS DO-214AA(SM | |
| 1-LINE 150V 2.5A TVS DO-214AA(SM | |
| 13V 14.4V 21.5V 27.9ASMB | |
| 19.6V Clamp 30.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.9V Clamp 30.15A Ipp Tvs Diode Surface Mount SMB | |
| 19.9V Clamp 30.2A (8/20µs) Ipp Tvs Diode Surface Mount SMB | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 19.9V Clamp 31A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 20.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 206V Clamp 2.94A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 209V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 209V Clamp 3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.5V 13V 27.9A 14.4V 600WSMB | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMB | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 21.5V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 219.45V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.58V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22.9V Clamp 26.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 227V Clamp 2.65A Ipp Tvs Diode Surface Mount SMB | |
| 22V Clamp 27.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 22V Clamp 27.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMB | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB | |
| 23.2V Clamp 27A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 23.8V Clamp 25.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 23.8V Clamp 25.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 231V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 231V Clamp 2.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 239V Clamp 2.53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 24.36V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 25.62V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.8V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 25.8V Clamp 23.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 255.15V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 268V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 268V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| IC | |
| TVS DIODE 12VWM 19.9VC DO214AA | |
| TVS DIODE 12VWM 19.9VC SMB | |
| TVS DIODE 12VWM 22VC DO214AA | |
| TVS DIODE 130VWM 209VC DO214AA | |
| TVS DIODE 130VWM 209VC SMB | |
| TVS DIODE 130VWM 231VC DO214AA | |
| TVS DIODE 13VWM 21.5VC DO214AA | |
| TVS DIODE 13VWM 21.5VC SMB | |
| TVS DIODE 13VWM 23.8VC DO214AA | |
| TVS DIODE 140VWM 140VC DO214AA | |
| TVS DIODE 140VWM 226.8V DO214AA | |
| TVS DIODE 14VWM 23.2VC DO214AA | |
| TVS DIODE 14VWM 23.2VC SMB | |
| TVS DIODE 14VWM 25.8VC DO214AA | |
| TVS DIODE 150VWM 243VC DO214AA | |
| TVS DIODE 150VWM 243VC SMB | |
| TVS DIODE 150VWM 266VC DO214AA | |
| TVS DIODE 15VWM 26.9VC DO214AA | |
| TVS SURF MT DO214AA - SMBJ12CA 3 | |
| TVS SURF MT DO214AA - SMBJ130A 3 | |
| TVS SURF MT DO214AA - SMBJ130CA | |
| TVS SURF MT DO214AA - SMBJ13A 3K | |
| TVS SURF MT DO214AA - SMBJ13CA 3 | |
| TVS SURF MT DO214AA - SMBJ14A 3K | |
| TVS SURF MT DO214AA - SMBJ14CA 3 | |
| TVS SURF MT DO214AA - SMBJ150A 3 | |
| TVS SURF MT DO214AA - SMBJ150CA |
| << Prev | Next >> |