Trans Voltage Suppressor Diode, 600W, 23V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
37.8V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat
37.8V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat
Win Source Part Number: 1298459-SMA6F23A
Category: Circuit Protection>TVS - Diodes
Series: SMA6F
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23V
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 37.8V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16.4A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18407-2,497-1840
Base Product Number: SMA6F23
600 W, 23 V TVS in SMA Flat Product overview: SMA6F23A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 23 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 23 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F23A can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 23V, UNIDIR, DO-221AC; Product Range:SMA6F Transil Series; TVS Polarity:Unidirectio
TVS DIODE 23VWM 37.8VC SMAFLAT
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1925161P | 1925161 | SMA6F23A | 497-18407-1-ND | 1298459-SMA6F23A | 144-SMA6F23A | 99AC0547 | SMA6F23A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | 600 W 23 V TVS Protection Diode | Tvs Diode, 600W, 23V, Unidir, Do-221Ac; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | SMA Flat | Sma flat | SMA; DO-221AC, SMA Flat Leads | DO-221AC, SMA Flat Leads | DO-221AC | SMA; SMAflat | ||
| Pin Count | 2 | 2 | 2 |