DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 10.2V Clamp 58.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.3V Clamp 58.2A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 10.3V Clamp 61A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 100V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 11.2V Clamp 56A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.8V Clamp 50.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 113V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.5V Clamp 48A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 46.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 121V Clamp 5A Ipp Tvs Diode Surface Mount DO-221AC | |
| 126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 126V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-221AC | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount DO-221AC | |
| 13.3V Clamp 45.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 44.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| 13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 137V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-221AC | |
| 14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 146V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 146V Clamp 4.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-221AC | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-221AC | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 18.2V Clamp 220A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-221AC | |
| 18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.5V Clamp 30.8A Ipp Tvs Diode Surface Mount SOD-128 | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| 193V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-221AC | |
| 23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount SOD-128 | |
| 243V Clamp 1.65A Ipp Tvs Diode Surface Mount DO-221AC | |
| 259V Clamp 1.55A Ipp Tvs Diode Surface Mount DO-221AC | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC | |
| 27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-221AC | |
| 275V Clamp 1.50A Ipp Tvs Diode Surface Mount DO-221AC | |
| 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 292V Clamp 1.40A Ipp Tvs Diode Surface Mount DO-221AC | |
| 303V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 32.4V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-221AC | |
| 32.5V Clamp 18.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 324V Clamp 1.25A Ipp Tvs Diode Surface Mount DO-221AC | |
| 34.1V Clamp 17.6A Ipp Tvs Diode Surface Mount SOD-128 | |
| 344V Clamp 1.17A Ipp Tvs Diode Surface Mount DO-221AC | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 356V Clamp 1.13A Ipp Tvs Diode Surface Mount DO-221AC | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-221AC | |
| 38.9V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 40.9V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 405V Clamp 950mA Ipp Tvs Diode Surface Mount DO-221AC | |
| 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 42.1V Clamp 14.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 44V Clamp 13.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 45.4V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 47.9V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 47.9V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 48.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 48.4V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 51.6V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 51.6V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 53.3V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-221AC | |
| 60.8V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 600W, 12V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 15V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 18V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 20V, AUTOMOTIVE, BIDIRECTI | |
| 600W, 21V, AUTOMOTIVE, BIDIRECTI | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 64.5V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 69.4V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-221AC | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 73.6V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 77.4V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-221AC | |
| 77.4V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 82.4V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount DO-221AC | |
| 88.4V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 9.1V Clamp 65.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL) | |
| 9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 65.3A Ipp Tvs Diode Surface Mount DO-221AC | |
| 9.2V Clamp 66A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.5V Clamp 63.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-221AC | |
| 93.6V Clamp 6.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-221AC | |
| IC | |
| TVS DIODE 10VWM 17VC SMAF | |
| TVS DIODE 12VWM 19.9VC SMAF | |
| TVS DIODE 13VWM 21.5VC SMAF | |
| TVS DIODE 15VWM 24.4VC SMAF | |
| TVS DIODE 18VWM 29.2VC SMAF | |
| TVS DIODE 20VWM 32.4VC SMAF | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO221AC | |
| TVS DIODE 24VWM 38.9VC SMA | |
| TVS DIODE 24VWM 38.9VC SMAF | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 42.1VC DO221AC | |
| TVS DIODE 26VWM 42.1VC SMAF | |
| TVS DIODE 28VWM 45.4VC DO214AC | |
| TVS DIODE 28VWM 45.4VC DO221AC | |
| TVS DIODE 28VWM 45.4VC SMAF | |
| TVS DIODE 28VWM 51.6VC DO214AC | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 30VWM 48.4VC DO221AC | |
| TVS DIODE 30VWM 48.4VC SMA | |
| TVS DIODE 33VWM 53.3VC DO214AC | |
| TVS DIODE 33VWM 53.3VC DO221AC | |
| TVS DIODE 33VWM 53.3VC SMA | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 36VWM 58.1VC DO221AC | |
| TVS DIODE 36VWM 58.1VC SMA | |
| TVS DIODE 40VWM 64.5VC DO214AC | |
| TVS DIODE 40VWM 64.5VC DO221AC | |
| TVS DIODE 40VWM 64.5VC SMA | |
| TVS DIODE 40VWM 64.5VC SMAF | |
| TVS DIODE 43VWM 69.4VC DO214AC | |
| TVS DIODE 43VWM 69.4VC DO221AC | |
| TVS DIODE 43VWM 69.4VC SMA | |
| TVS DIODE 45VWM 72.7VC DO214AC | |
| TVS DIODE 45VWM 72.7VC DO221AC | |
| TVS DIODE 45VWM 72.7VC SMA | |
| TVS DIODE 48VWM 75.4VC DO214AC | |
| TVS DIODE 48VWM 77.4VC DO214AC | |
| TVS DIODE 48VWM 77.4VC DO221AC | |
| TVS DIODE 48VWM 77.4VC SMA | |
| TVS DIODE 48VWM 77.4VC SMAF | |
| TVS DIODE 51VWM 82.4VC DO214AC | |
| TVS DIODE 51VWM 82.4VC DO221AC | |
| TVS DIODE 54VWM 87.1VC DO214AC | |
| TVS DIODE 54VWM 87.1VC DO221AC | |
| TVS DIODE 58VWM 93.6VC DO214AC | |
| TVS DIODE 58VWM 93.6VC DO221AC | |
| TVS DIODE 58VWM 93.6VC SMA | |
| TVS DIODE 58VWM 93.6VC SMAF | |
| TVS DIODE 5VWM 13.4VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DO221AC | |
| TVS DIODE 5VWM 9.2VC SMA | |
| TVS DIODE 5VWM 9.2VC SMAF | |
| TVS DIODE 6.5VWM 11.2V DO214AC | |
| TVS DIODE 6.5VWM 11.2V DO221AC | |
| TVS DIODE 6.5VWM 11.2VC SMA | |
| TVS DIODE 6.5VWM 11.2VC SMAF | |
| TVS DIODE 6.5VWM 14.5V DO214AC | |
| TVS DIODE 60VWM 96.8VC DO214AC | |
| TVS DIODE 60VWM 96.8VC DO221AC | |
| TVS DIODE 64VWM 103VC DO214AC | |
| TVS DIODE 64VWM 103VC DO221AC | |
| TVS DIODE 6VWM 10.3VC DO214AC | |
| TVS DIODE 6VWM 10.3VC DO221AC | |
| TVS DIODE 6VWM 10.3VC SMAF | |
| TVS DIODE 7.5VWM 12.9V DO214AC | |
| TVS DIODE 7.5VWM 12.9V DO221AC | |
| TVS DIODE 70VWM 113VC DO214AC | |
| TVS DIODE 70VWM 113VC DO221AC | |
| TVS DIODE 70VWM 113VC SMA | |
| TVS DIODE 70VWM 113VC SMAF | |
| TVS DIODE 75VWM 121VC DO214AC | |
| TVS DIODE 75VWM 121VC DO221AC | |
| TVS DIODE 78VWM 126VC DO214AC | |
| TVS DIODE 78VWM 126VC DO221AC | |
| TVS DIODE 7VWM 12VC DO214AC | |
| TVS DIODE 7VWM 12VC DO221AC | |
| TVS DIODE 8.5VWM 14.4V DO214AC | |
| TVS DIODE 8.5VWM 14.4V DO221AC | |
| TVS DIODE 8.5VWM 14.4VC SMA | |
| TVS DIODE 8.5VWM 14.4VC SMAF | |
| TVS DIODE 80VWM 129.6V DO214AC | |
| TVS DIODE 80VWM 129.6V DO221AC | |
| TVS DIODE 85VWM 137VC DO214AC | |
| TVS DIODE 85VWM 137VC DO221AC | |
| TVS DIODE 8VWM 13.6VC DO214AC | |
| TVS DIODE 8VWM 13.6VC DO221AC | |
| TVS DIODE 90VWM 146VC DO214AC | |
| TVS DIODE 90VWM 146VC DO221AC | |
| TVS DIODE 9VWM 15.4VC DO214AC | |
| TVS DIODE 9VWM 15.4VC DO221AC |
| << Prev | Next >> |