Vishay Precision Group 600W 7.5V TVS Protection Diode SMA6F7.5A-M3/6A

Description
TVS Diodes - Transient Voltage Suppressors 600W 7.5V 5% Uni Low Profile Product overview: SMA6F7.5A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F7.5A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 600W 7.5V 5% Uni Low Profile Product overview: SMA6F7.5A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F7.5A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 7.5V TVS Protection Diode - 144-SMA6F7.5A-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 7.5V TVS Protection Diode
144-SMA6F7.5A-M3/6A
600W 7.5V TVS Protection Diode 144-SMA6F7.5A-M3/6A
TVS Diodes - Transient Voltage Suppressors 600W 7.5V 5% Uni Low Profile Product overview: SMA6F7.5A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F7.5A-M3/6A can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 600W 7.5V 5% Uni Low Profile Product overview: SMA6F7.5A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F7.5A-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA6F7.5A-M3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - SMA6F7.5A-M3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - SMA6F7.5A-M3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

17V Clamp 235A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMA6F7.5A-M3/6A - 1097319-SMA6F7.5A-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6F7.5A-M3/6A
1097319-SMA6F7.5A-M3/6A
TVS - TVS - Diodes - SMA6F7.5A-M3/6A 1097319-SMA6F7.5A-M3/6A
Manufacturer: Vishay Win Source Part Number: 1097319-SMA6F7.5A-M3 /6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 7.5V Minimum Breakdown Voltage: 8.33V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 235A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097319-SMA6F7.5A-M3/6A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 235A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Tvs, 4Kw, 7.5V, Unidirectional, Do-221Ac; Product Range Vishay - 93T1146 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 7.5V, Unidirectional, Do-221Ac; Product Range Vishay
93T1146
Diode, Tvs, 4Kw, 7.5V, Unidirectional, Do-221Ac; Product Range Vishay 93T1146
DIODE, TVS, 4KW, 7.5V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 4KW, 7.5V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 4Kw, 7.5V, Unidir, Do-221Ac; Product Range Vishay - 93T1147 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 7.5V, Unidir, Do-221Ac; Product Range Vishay
93T1147
Diode, Tvs, 4Kw, 7.5V, Unidir, Do-221Ac; Product Range Vishay 93T1147
DIODE, TVS, 4KW, 7.5V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 4KW, 7.5V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:17V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F7.5A-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F7.5A-M3/6A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F7.5A-M3/6A
TVS DIODE 7.5VWM 17VC DO221AC

TVS DIODE 7.5VWM 17VC DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6F7.5A-M3/6A SMA6F7.5A-M3/6AGITR-ND 1097319-SMA6F7.5A-M3/6A 93T1146 SMA6F7.5A-M3/6A
Product Name 600W 7.5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMA6F7.5A-M3/6A Diode, Tvs, 4Kw, 7.5V, Unidirectional, Do-221Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA) SMA; DO-221AC (SlimSMA)
Peak Pulse Power 600 watts 4000 watts 4000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data