STMicroelectronics, Inc. TVS - TVS - Diodes - SMA6J20A-TR SMA6J20A-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1097337-SMA6J20A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 36.8V Peak Pulse Current(Ippm): 93A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1097337-SMA6J20A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 36.8V Peak Pulse Current(Ippm): 93A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMA6J20A-TR - 1097337-SMA6J20A-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J20A-TR
1097337-SMA6J20A-TR
TVS - TVS - Diodes - SMA6J20A-TR 1097337-SMA6J20A-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097337-SMA6J20A-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 20V Minimum Breakdown Voltage: 22.2V Max Clamping Voltage: 36.8V Peak Pulse Current(Ippm): 93A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1097337-SMA6J20A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 36.8V
Peak Pulse Current(Ippm): 93A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600W 20V 60A TVS Protection Diode - 144-SMA6J20A-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 20V 60A TVS Protection Diode
144-SMA6J20A-TR
600W 20V 60A TVS Protection Diode 144-SMA6J20A-TR
600W TVS Diode, Unidirectional, 20V, SMA, 60A Surge Product overview: SMA6J20A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 20V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 20V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J20A-TR can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 20V, SMA, 60A Surge Product overview: SMA6J20A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 20V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 20V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J20A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-5925-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5925-6-ND
TVS Diodes 497-5925-6-ND
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5925-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5925-2-ND
TVS Diodes 497-5925-2-ND
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5925-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5925-1-ND
TVS Diodes 497-5925-1-ND
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics - 50P8667 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics
50P8667
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics 50P8667
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:31.4V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:22.2V RoHS Compliant: Yes

DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:31.4V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:22.2V RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SMA6J20A-TR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMA6J20A-TR
TVS Diodes SMA6J20A-TR
TVS DIODE 20VWM 36.8VC SMA

TVS DIODE 20VWM 36.8VC SMA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J20A-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J20A-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J20A-TR
TVS DIODE 20VWM 36.8VC SMA

TVS DIODE 20VWM 36.8VC SMA

Supplier's Site
TVS DIODE 20V 36.8V SMA - 761-SMA6J20A-TR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 20V 36.8V SMA
761-SMA6J20A-TR
TVS DIODE 20V 36.8V SMA 761-SMA6J20A-TR
TVS DIODE 20V 36.8V SMA

TVS DIODE 20V 36.8V SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097337-SMA6J20A-TR 144-SMA6J20A-TR 497-5925-6-ND 50P8667 SMA6J20A-TR SMA6J20A-TR 761-SMA6J20A-TR
Product Name TVS - TVS - Diodes - SMA6J20A-TR 600W 20V 60A TVS Protection Diode TVS Diodes Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 20V 36.8V SMA
Package SMA; SMA (DO-214AC) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; SMA (DO-214AC) SMA; DO-214AC, SMA
VWM 20 volts
IPPM 93 amps
VC 36.8 volts 36.8 volts 36.8 volts 36.8 volts 36.8 volts
VBR 22.2 volts 22.2 volts 22.2 volts 22.2 volts 22.2 volts
Unlock Full Specs
to access all available technical data