DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 60 70 80 90 100 110 111 112 113 114 115 116 117 118 119 120 121 122 130 140 150 160 170 173
Product Name Notes
13V 14.4V 21.5V 18.6ASMA(DO-214A
14.4V 21.5V 13V 18.6A 400WSMA(DO
14V 15.6V 23.2V 17.2A 400WSMA(DO
15.6V 23.2V 14V 17.2A 400WSMA(DO
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
19.9V Clamp 25.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
193V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
193V Clamp 2.1A Ipp Tvs Diode Surface Mount SMA
193V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
193V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
193V Clamp 2A Ipp Tvs Diode Surface Mount SMA
20.1A 19.9V 13.3V 12V DO-214AC
20.1V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
20.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
202.65V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA
209V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA
21.5V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
214V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
214V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
219.45V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22.58V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
227V Clamp 1.76A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
22V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
22V Clamp 22.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount SMA
23.2V Clamp 17.3A Ipp Tvs Diode Surface Mount SMA
23.2V Clamp 21.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.8V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.8V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
231V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
231V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
24.36V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA
243V Clamp 1.7A Ipp Tvs Diode Surface Mount SMA
243V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
25.62V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
25.8V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
255.15V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Clamp Ipp Tvs Diode
TVS DIODE 120VWM 193VC DO214AC
TVS DIODE 120VWM 193VC SMA
TVS DIODE 120VWM 214VC DO214AC
TVS DIODE 12VWM 19.9VC DO214AC
TVS DIODE 12VWM 19.9VC SMA
TVS DIODE 12VWM 22VC DO214AC
TVS DIODE 130VWM 209VC DO214AC
TVS DIODE 130VWM 209VC SMA
TVS DIODE 130VWM 231VC DO214AC
TVS DIODE 13VWM 21.5VC DO214AC
TVS DIODE 13VWM 21.5VC SMA
TVS DIODE 13VWM 23.8VC DO214AC
TVS DIODE 140VWM 226.8V DO214AC
TVS DIODE 140VWM 227VC DO214AC
TVS DIODE 14VWM 23.2VC DO214AC
TVS DIODE 14VWM 23.2VC SMA
TVS DIODE 14VWM 25.8VC DO214AC
TVS DIODE 150VWM 243VC DO214AC
TVS DIODE 150VWM 243VC SMA
TVS DIODE 150VWM 266VC DO214AC
TVS DIODE 15VWM 26.9VC DO214AC

<< Prev Next >>