Manufacturer: STMicroelectronics
Win Source Part Number: 1097338-SMA6J20CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 36.8V
Peak Pulse Current(Ippm): 93A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
600W Bidirectional TVS Diode, 20V, SMA, 93A Surge Product overview: SMA6J20CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 20V, 93A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 20V, 93A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J20CA-TR can be used for catalog matching and distributor lookup.
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
36.8V Clamp 93A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 20VWM 36.8VC SMA
TVS DIODE 20VWM 36.8VC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097338-SMA6J20CA-TR | 144-SMA6J20CA-TR | 497-5926-6-ND | SMA6J20CA-TR | 761-SMA6J20CA-TR |
| Product Name | TVS - TVS - Diodes - SMA6J20CA-TR | 600W 20V 93A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 20VWM 36.8VC SMA |
| Package | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| VWM | 20 volts | ||||
| IPPM | 93 amps | ||||
| VC | 36.8 volts | 36.8 volts | 36.8 volts | 36.8 volts | |
| VBR | 22.2 volts | 22.2 volts | 22.2 volts | 23.4 volts |