600 W, 22 V TVS in SMA Flat Product overview: SMA6F22A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 22 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 22 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F22A can be used for catalog matching and distributor lookup.
STMicroelectronics SMA6F22A TVS Diode
STMicroelectronics SMA6F22A TVS Diode
STMicroelectronics SMA6F22A TVS Diode
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 22VWM 35.5VC SMAFLAT
TVS DIODE 22VWM 35.5VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE, 600W, 22V, UNIDIR, DO-221AC; Product Range:SMA6F Transil Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6F22A | 1925124 | 1925124P | 497-18268-2-ND | SMA6F22A | SMA6F22A | SMA6F22A | 94AC2147 |
| Product Name | 600 W 22 V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 22V, Unidir, Do-221Ac; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | Sma flat | SMA Flat | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-214AC-2 (SMA) | DO-221AC | |
| Pin Count | 2 | 2 | 2 |