600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Trans Voltage Suppressor Diode, 12V V(RWM), Unidirectional, Product overview: SMA6J12A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J12A can be used for catalog matching and distributor lookup.
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 12VWM 19.9VC DO214AC
DIODE, TVS, 600W, 12V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:SMA6J Series; TVS Polarity:Unidirectio
DIODE, TVS, 600W, 12V, UNIDIR, AXIAL LEADED, FULL REEL; Product Range:SMA6J Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 12V, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC DO214AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J12A | 144-SMA6J12A | SMA6J12ATR-ND | SMA6J12A | 69W1116 | 64W7421 | SMA6J12A |
| Product Name | Surface Mount 600W | 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 600W, 12V, Unidirectional, Axial Leaded; Product Range Littelfuse | Diode, Tvs, 600W, 12V, Unidir, Axial Leaded, Full Reel; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | |||
| VBR | 13.3 to 14.7 volts | 13.3 volts | 13.3 volts | 13.3 volts | |||
| Configuration | Single | Single | |||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |