STMicroelectronics, SMA6J12A-TR
STMicroelectronics, SMA6J12A-TR
STMicroelectronics, SMA6J12A-TR
Manufacturer: STMicroelectronics
Win Source Part Number: 1097325-SMA6J12A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 23.5V
Peak Pulse Current(Ippm): 157A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
600W TVS Diode, 12V, Unidirectional, SMA, 60A Surge Product overview: SMA6J12A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J12A-TR can be used for catalog matching and distributor lookup.
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 12VWM 23.5VC SMA
TVS DIODE 12VWM 23.5VC SMA
TVS DIODE, UNIDIR, 12V, 600W, DO-214AC; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1907691 | 1907691P | 1097325-SMA6J12A-TR | 144-SMA6J12A-TR | 497-5917-2-ND | SMA6J12A-TR | SMA6J12A-TR | 33X1184 |
| Product Name | Zener Diodes | Zener Diodes | TVS - TVS - Diodes - SMA6J12A-TR | 600W 12V 60A TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 12V, 600W, Do-214Ac; Product Range Stmicroelectronics |
| Package | Do-214ac (sma) | DO-214AC (SMA); SMA | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC (SMA) |
| Pin Count | 2 | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VWM | 12 volts | |||||||
| IPPM | 157 amps |